Panasonic Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD3002X

Description
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6886
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6886
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6885 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6885
Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6885
RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 30K, 0.1W, THICK FILM, 0402; Resistance:30kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6886
Product Name Resistor, 30K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 30000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1468316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details