Panasonic Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD29R4X

Description
RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2023 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2023
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2023
RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6877
Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6877
RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 29R4, 0.1W, THICK FILM, 0402; Resistance:29.4ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2023
Product Name Resistor, 29R4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details