Panasonic Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2872X

Description
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6876
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6876
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2020
Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2020
RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 28K7, 0.1W, THICK FILM, 0402; Resistance:28.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6876
Product Name Resistor, 28K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 28700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details