Panasonic Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2803X

Description
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2016 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2016
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2016
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2017 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2017
Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2017
RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 280K, 0.1W, THICK FILM, 0402; Resistance:280kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2016
Product Name Resistor, 280K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 280000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details