Panasonic Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2801X

Description
RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9454 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9454
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9454
RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6874
Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6874
RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K8, 0.1W, THICK FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9454
Product Name Resistor, 2K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7680 ohms
View Details
2 suppliers
Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details