Panasonic Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2743X

Description
RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2013 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2013
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2013
RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2012 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2012
Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2012
RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 274K, 0.1W, THICK FILM, 0402; Resistance:274kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2013
Product Name Resistor, 274K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R360JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details