Panasonic Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2741X

Description
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9449
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9449
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6871
Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6871
RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K74, 0.1W, THICK FILM, 0402; Resistance:2.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9449
Product Name Resistor, 2K74, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details