RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RESISTOR, 26R7, 0.1W, THICK FILM, 0402; Resistance:26.7ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
RES 26.7 OHM 0.5% 1/10W 0402
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 29AJ2003 | ERJ-H2RD26R7X |
| Product Name | Resistor, 26R7, 0.1W, Thick Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | |
| Resistance Range | 26.7 ohms | 26.7 ohms |