Panasonic Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2672X

Description
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9444
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9444
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6863 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6863
Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6863
RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K7, 0.1W, THICK FILM, 0402; Resistance:26.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9444
Product Name Resistor, 26K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311255 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers