Panasonic Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2671X

Description
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9442 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9442
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9442
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9443 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9443
Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9443
RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K67, 0.1W, THICK FILM, 0402; Resistance:2.67kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9442
Product Name Resistor, 2K67, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2670 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details