Panasonic Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2670X

Description
RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9441
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9441
RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9440
Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9440
RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 267R, 0.1W, THICK FILM, 0402; Resistance:267ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9441
Product Name Resistor, 267R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers