Panasonic Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2612X

Description
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2006 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2006
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2006
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6860 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6860
Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6860
RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 26K1, 0.1W, THICK FILM, 0402; Resistance:26.1kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ2006
Product Name Resistor, 26K1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 26100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers