Panasonic Chip Resistor - Surface Mount ERJ-H2RD2611X

Description
RES 2.61K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 2.61K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD2611X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2611X
Chip Resistor - Surface Mount ERJ-H2RD2611X
RES 2.61K OHM 0.5% 1/10W 0402

RES 2.61K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9439
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9439
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2005 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2005
Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2005
RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K61, 0.1W, THICK FILM, 0402; Resistance:2.61kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD2611X 28AJ9439
Product Name Chip Resistor - Surface Mount Resistor, 2K61, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567505 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details