Panasonic Chip Resistor - Surface Mount ERJ-H2RD2553X

Description
RES 255K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 255K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD2553X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2553X
Chip Resistor - Surface Mount ERJ-H2RD2553X
RES 255K OHM 0.5% 1/10W 0402

RES 255K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ2000 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ2000
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ2000
RESISTOR, 255K, 0.1W, THICK FILM, 0402; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.1W, THICK FILM, 0402; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1999 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1999
Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1999
RESISTOR, 255K, 0.1W, THICK FILM, 0402; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 255K, 0.1W, THICK FILM, 0402; Resistance:255kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD2553X 29AJ2000
Product Name Chip Resistor - Surface Mount Resistor, 255K, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 255000 ohms 255000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details