Panasonic Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD24R0X

Description
RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6845 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6845
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6845
RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6846 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6846
Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6846
RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 24R, 0.1W, THICK FILM, 0402; Resistance:24ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD24R0X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD24R0X
Chip Resistor - Surface Mount ERJ-H2RD24R0X
RES 24 OHM 0.5% 1/10W 0402

RES 24 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 28AJ6845 ERJ-H2RD24R0X
Product Name Resistor, 24R, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24 ohms 24 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1244FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details