Panasonic Chip Resistor - Surface Mount ERJ-H2RD2490X

Description
RES 249 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 249 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD2490X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2490X
Chip Resistor - Surface Mount ERJ-H2RD2490X
RES 249 OHM 0.5% 1/10W 0402

RES 249 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1992 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1992
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1992
RESISTOR, 249R, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 249R, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1993 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1993
Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1993
RESISTOR, 249R, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 249R, 0.1W, THICK FILM, 0402; Resistance:249ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD2490X 29AJ1992
Product Name Chip Resistor - Surface Mount Resistor, 249R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 249 ohms 249 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details