Panasonic Chip Resistor - Surface Mount ERJ-H2RD2432X

Description
RES 24.3K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 24.3K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD2432X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2432X
Chip Resistor - Surface Mount ERJ-H2RD2432X
RES 24.3K OHM 0.5% 1/10W 0402

RES 24.3K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1990 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1990
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1990
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9431 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9431
Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9431
RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 24K3, 0.1W, THICK FILM, 0402; Resistance:24.3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD2432X 29AJ1990
Product Name Chip Resistor - Surface Mount Resistor, 24K3, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 24300 ohms 24300 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details