Panasonic Chip Resistor - Surface Mount ERJ-H2RD2430X

Description
RES 243 OHM 0.5% 1/10W 0402
Datasheet
Description
RES 243 OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD2430X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD2430X
Chip Resistor - Surface Mount ERJ-H2RD2430X
RES 243 OHM 0.5% 1/10W 0402

RES 243 OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6852 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6852
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6852
RESISTOR, 243R, 0.1W, THICK FILM, 0402; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.1W, THICK FILM, 0402; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6851 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6851
Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6851
RESISTOR, 243R, 0.1W, THICK FILM, 0402; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 243R, 0.1W, THICK FILM, 0402; Resistance:243ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD2430X 28AJ6852
Product Name Chip Resistor - Surface Mount Resistor, 243R, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 243 ohms 243 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details