Panasonic Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2403X

Description
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6849 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6849
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6849
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6850 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6850
Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6850
RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 240K, 0.1W, THICK FILM, 0402; Resistance:240kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6849
Product Name Resistor, 240K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 240000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details