Panasonic Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2372X

Description
RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1981 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1981
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1981
RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9428 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9428
Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9428
RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 23K7, 0.1W, THICK FILM, 0402; Resistance:23.7kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1981
Product Name Resistor, 23K7, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 23700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details