Panasonic Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2323X

Description
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6843 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6843
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6843
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9426
Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9426
RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 232K, 0.1W, THICK FILM, 0402; Resistance:232kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6843
Product Name Resistor, 232K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details