Panasonic Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD22R1X

Description
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9413 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9413
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9413
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6827 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6827
Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6827
RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 22R1, 0.1W, THICK FILM, 0402; Resistance:22.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9413
Product Name Resistor, 22R1, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details