Panasonic Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2203X

Description
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6832
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6832
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6831 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6831
Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6831
RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 220K, 0.1W, THICK FILM, 0402; Resistance:220kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6832
Product Name Resistor, 220K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 220000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details