Panasonic 10W Resistor ERJ-H2RD2201X

Description
RES 2.2K OHM 0.5% 1/10W 0402 Product overview: ERJ-H2RD2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H2RD2201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.2K OHM 0.5% 1/10W 0402 Product overview: ERJ-H2RD2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H2RD2201X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10W Resistor - 52-ERJ-H2RD2201X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10W Resistor
52-ERJ-H2RD2201X
10W Resistor 52-ERJ-H2RD2201X
RES 2.2K OHM 0.5% 1/10W 0402 Product overview: ERJ-H2RD2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H2RD2201X can be used for catalog matching and distributor lookup.

RES 2.2K OHM 0.5% 1/10W 0402 Product overview: ERJ-H2RD2201X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-H2RD2201X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9416
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9416
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9417
Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9417
RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K2, 0.1W, THICK FILM, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERJ-H2RD2201X 28AJ9416
Product Name 10W Resistor Resistor, 2K2, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film Thick Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms 2200 ohms
Power Rating 0.1000 watts 0.1000 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623711-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 390 ohms
Tolerance 5 +/- %
View Details