Panasonic Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD21R0X

Description
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1961 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1961
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1961
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9407 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9407
Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9407
RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 21R, 0.1W, THICK FILM, 0402; Resistance:21ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1961
Product Name Resistor, 21R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers