Panasonic Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2152X

Description
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1967 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1967
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1967
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1968 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1968
Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1968
RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 21K5, 0.1W, THICK FILM, 0402; Resistance:21.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1967
Product Name Resistor, 21K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers