Panasonic Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2151X

Description
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6824 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6824
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6824
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6825 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6825
Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6825
RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K15, 0.1W, THICK FILM, 0402; Resistance:2.15kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6824
Product Name Resistor, 2K15, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers