Panasonic Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2103X

Description
RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1965 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1965
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1965
RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6822 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6822
Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6822
RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210K, 0.1W, THICK FILM, 0402; Resistance:210kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1965
Product Name Resistor, 210K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 210000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers