Panasonic Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2100X

Description
RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1963
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1963
RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9408 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9408
Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9408
RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 210R, 0.1W, THICK FILM, 0402; Resistance:210ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1963
Product Name Resistor, 210R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details