Panasonic Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2053X

Description
RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6818 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6818
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6818
RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6819 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6819
Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6819
RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205K, 0.1W, THICK FILM, 0402; Resistance:205kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6818
Product Name Resistor, 205K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details