Panasonic Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2051X

Description
RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9405 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9405
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9405
RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1959 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1959
Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1959
RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 2K05, 0.1W, THICK FILM, 0402; Resistance:2.05kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9405
Product Name Resistor, 2K05, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers