Panasonic Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2050X

Description
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1957
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1957
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1958 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1958
Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1958
RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 205R, 0.1W, THICK FILM, 0402; Resistance:205ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1957
Product Name Resistor, 205R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details