Panasonic Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD2002X

Description
RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9404 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9404
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9404
RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6816 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6816
Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6816
RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

RESISTOR, 20K, 0.1W, THICK FILM, 0402; Resistance:20kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9404
Product Name Resistor, 20K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details