Panasonic Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1962X

Description
RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9399
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9399
RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1951 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1951
Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1951
RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 19K6, 0.1W, THICK FILM, 0402; Resistance:19.6kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9399
Product Name Resistor, 19K6, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 19600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details