Panasonic Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1960X

Description
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1949
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1949
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1950 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1950
Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1950
RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 196R, 0.1W, THICK FILM, 0402; Resistance:196ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1949
Product Name Resistor, 196R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 196 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details