Panasonic Chip Resistor - Surface Mount ERJ-H2RD1911X

Description
RES 1.91K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 1.91K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1911X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1911X
Chip Resistor - Surface Mount ERJ-H2RD1911X
RES 1.91K OHM 0.5% 1/10W 0402

RES 1.91K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9396 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9396
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9396
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6811 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6811
Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6811
RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K91, 0.1W, THICK FILM, 0402; Resistance:1.91kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1911X 28AJ9396
Product Name Chip Resistor - Surface Mount Resistor, 1K91, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1910 ohms 1910 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details