Panasonic Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD18R0X

Description
RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6799 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6799
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6799
RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1931 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1931
Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1931
RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 18R, 0.1W, THICK FILM, 0402; Resistance:18ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6799
Product Name Resistor, 18R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 18 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers