Panasonic Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1820X

Description
RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1938
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1938
RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1937
Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1937
RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 182R, 0.1W, THICK FILM, 0402; Resistance:182ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1938
Product Name Resistor, 182R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 182 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.32 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details