Panasonic Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1803X

Description
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1936 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1936
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1936
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6803 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6803
Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6803
RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 180K, 0.1W, THICK FILM, 0402; Resistance:180kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-H2RD1803X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1803X
Chip Resistor - Surface Mount ERJ-H2RD1803X
RES 180K OHM 0.5% 1/10W 0402

RES 180K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 29AJ1936 ERJ-H2RD1803X
Product Name Resistor, 180K, 0.1W, Thick Film, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 180000 ohms 180000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details