Panasonic Chip Resistor - Surface Mount ERJ-H2RD1801X

Description
RES 1.8K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 1.8K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1801X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1801X
Chip Resistor - Surface Mount ERJ-H2RD1801X
RES 1.8K OHM 0.5% 1/10W 0402

RES 1.8K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9389 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9389
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9389
RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1935
Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1935
RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K8, 0.1W, THICK FILM, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1801X 28AJ9389
Product Name Chip Resistor - Surface Mount Resistor, 1K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details