Panasonic Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1783X

Description
RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6798 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6798
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6798
RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6797
Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6797
RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 178K, 0.1W, THICK FILM, 0402; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6798
Product Name Resistor, 178K, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 178000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details