Panasonic Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1782X

Description
RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9387 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9387
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9387
RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6796 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6796
Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6796
RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K8, 0.1W, THICK FILM, 0402; Resistance:17.8kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9387
Product Name Resistor, 17K8, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260380 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers