Panasonic Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1742X

Description
RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6792 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6792
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6792
RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6793 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6793
Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6793
RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 17K4, 0.1W, THICK FILM, 0402; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6792
Product Name Resistor, 17K4, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 17400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C222J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details