Panasonic Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1741X

Description
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9383 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9383
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9383
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9384 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9384
Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9384
RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 1K74, 0.1W, THICK FILM, 0402; Resistance:1.74kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9383
Product Name Resistor, 1K74, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details