Panasonic Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1740X

Description
RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6790 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6790
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6790
RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6791 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6791
Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6791
RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 174R, 0.1W, THICK FILM, 0402; Resistance:174ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ6790
Product Name Resistor, 174R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 174 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details