Panasonic Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD16R5X

Description
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9369 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9369
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9369
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1914 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1914
Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1914
RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R5, 0.1W, THICK FILM, 0402; Resistance:16.5ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9369
Product Name Resistor, 16R5, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details