Panasonic Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD16R2X

Description
RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9368 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9368
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9368
RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ6778 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ6778
Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ6778
RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16R2, 0.1W, THICK FILM, 0402; Resistance:16.2ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AJ9368
Product Name Resistor, 16R2, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4C162J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details