Panasonic Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD16R0X

Description
RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1912
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1912
RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1913 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1913
Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1913
RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

RESISTOR, 16R, 0.1W, THICK FILM, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1912
Product Name Resistor, 16R, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16 ohms
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details