Panasonic Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic ERJ-H2RD1692X

Description
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 29AJ1927 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
29AJ1927
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic 29AJ1927
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9380
Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9380
RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K9, 0.1W, THICK FILM, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AJ1927
Product Name Resistor, 16K9, 0.1W, Thick Film, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 16900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details