Panasonic Chip Resistor - Surface Mount ERJ-H2RD1652X

Description
RES 16.5K OHM 0.5% 1/10W 0402
Datasheet
Description
RES 16.5K OHM 0.5% 1/10W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-H2RD1652X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-H2RD1652X
Chip Resistor - Surface Mount ERJ-H2RD1652X
RES 16.5K OHM 0.5% 1/10W 0402

RES 16.5K OHM 0.5% 1/10W 0402

Supplier's Site Datasheet
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9378 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9378
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9378
RESISTOR, 16K5, 0.1W, THICK FILM, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K5, 0.1W, THICK FILM, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic - 28AJ9377 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic
28AJ9377
Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic 28AJ9377
RESISTOR, 16K5, 0.1W, THICK FILM, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

RESISTOR, 16K5, 0.1W, THICK FILM, 0402; Resistance:16.5kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:High Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-H2RD1652X 28AJ9378
Product Name Chip Resistor - Surface Mount Resistor, 16K5, 0.1W, Thick Film, 0402; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 16500 ohms 16500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567507 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details